DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2800
2810
2820
2830
2840
2850
2860
2861
2862
2863
2864
2865
2866
2867
2868
2869
2870
2871
2872
2873
2880
2890
2900
2910
2920
2930
2950
3000
3050
3100
3150
3200
3235
| Product Name | Notes |
|---|---|
| 100 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 100 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 102 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 105 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 105 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 107 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 110 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 113 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 115 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 120 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 120 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 121 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 124 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 127 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 130 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 130 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 133 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 137 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 140 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 143 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 147 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 150 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 154 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 156 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 158 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 160 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 162 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 165 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 169 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 170 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 174 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 178 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 180 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 182 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 187 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.66 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.76 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.87 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.87 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.2 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.31 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.5 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 90 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 90.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 90.9 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 90.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 900 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 91.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 92 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 920 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 93.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 931 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 95 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 95.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 950 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 953 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 965 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 965 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 97.6 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 97.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 976 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 988 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |