Vishay Intertechnology, Inc. RES 0.13 OHM 2W 1% WW AXIAL RWR82SR130FRS70

Description
RES 0.13ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.13ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.13 OHM 2W 1% WW AXIAL - RWR82SR130FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 2W 1% WW AXIAL
RWR82SR130FRS70
RES 0.13 OHM 2W 1% WW AXIAL RWR82SR130FRS70
RES 0.13ohm 2W 1% WW AXIAL

RES 0.13ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR130FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR130FRS70-ND
Through Hole Resistors RWR82SR130FRS70-ND
130 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR130FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR130FRS70
Wirewound Resistors 3110-RWR82SR130FRS70
EGS-2 .13 1% RWR82SR130FR S70

EGS-2 .13 1% RWR82SR130FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82SR130FRS70 RWR82SR130FRS70-ND 3110-RWR82SR130FRS70
Product Name RES 0.13 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details