Vishay Intertechnology, Inc. Through Hole Resistors RWR82SR249FSRSL

Description
249 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
249 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82SR249FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR249FSRSL-ND
Through Hole Resistors RWR82SR249FSRSL-ND
249 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR249FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR249FSRSL
Wirewound Resistors 3110-RWR82SR249FSRSL
EGS-2 .249 1% RWR82SR249FS RSL

EGS-2 .249 1% RWR82SR249FS RSL

Supplier's Site Datasheet
RES 0.249 OHM 2W 1% WW AXIAL - RWR82SR249FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 2W 1% WW AXIAL
RWR82SR249FSRSL
RES 0.249 OHM 2W 1% WW AXIAL RWR82SR249FSRSL
RES 0.249ohm 2W 1% WW AXIAL

RES 0.249ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82SR249FSRSL-ND 3110-RWR82SR249FSRSL RWR82SR249FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.249 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details