EGN-10-80 11 .1% RWR84N11R0BR BSL
RES 11ohm 7W 0.1% WW AXIAL
11 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84N11R0BRBSL | RWR84N11R0BRBSL | RWR84N11R0BRBSL-ND |
| Product Name | Wirewound Resistors | RES 11 OHM 7W 0.1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 11 ohms | 11 ohms | 11 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 7 watts | 7 watts |