EGS-2 .18 .5% RWR82SR180DR B12
180 mOhms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.18ohm 2W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR82SR180DRB12 | RWR82SR180DRB12-ND | RWR82SR180DRB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.18 OHM 2W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.1800 ohms | 0.1800 ohms | 0.1800 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |