Vishay Intertechnology, Inc. RES 100 OHM 7W 0.1% WW AXIAL RWR84N1000BRRSL

Description
RES 100ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 7W 0.1% WW AXIAL - RWR84N1000BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 7W 0.1% WW AXIAL
RWR84N1000BRRSL
RES 100 OHM 7W 0.1% WW AXIAL RWR84N1000BRRSL
RES 100ohm 7W 0.1% WW AXIAL

RES 100ohm 7W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N1000BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1000BRRSL
Wirewound Resistors 3110-RWR84N1000BRRSL
EGN-10-80 100 .1% RWR84N1000BR RSL

EGN-10-80 100 .1% RWR84N1000BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N1000BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1000BRRSL-ND
Through Hole Resistors RWR84N1000BRRSL-ND
100 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N1000BRRSL 3110-RWR84N1000BRRSL RWR84N1000BRRSL-ND
Product Name RES 100 OHM 7W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details