Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1181FSBSL

Description
EGN-10-80 1.18K 1% RWR84N1181FS BSL
Request a Quote Datasheet
Description
EGN-10-80 1.18K 1% RWR84N1181FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1181FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1181FSBSL
Wirewound Resistors 3110-RWR84N1181FSBSL
EGN-10-80 1.18K 1% RWR84N1181FS BSL

EGN-10-80 1.18K 1% RWR84N1181FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N1181FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1181FSBSL-ND
Through Hole Resistors RWR84N1181FSBSL-ND
1.18 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.18 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.18K OHM 7W 1% WW AXIAL - RWR84N1181FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 7W 1% WW AXIAL
RWR84N1181FSBSL
RES 1.18K OHM 7W 1% WW AXIAL RWR84N1181FSBSL
RES 1.18Kohm 7W 1% WW AXIAL

RES 1.18Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1181FSBSL RWR84N1181FSBSL-ND RWR84N1181FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.18K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1180 ohms 1180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers