Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR100FMB12

Description
EGS-2 .1 1% RWR82SR100FM B12
Request a Quote Datasheet
Description
EGS-2 .1 1% RWR82SR100FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR100FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR100FMB12
Wirewound Resistors 3110-RWR82SR100FMB12
EGS-2 .1 1% RWR82SR100FM B12

EGS-2 .1 1% RWR82SR100FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR100FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR100FMB12-ND
Through Hole Resistors RWR82SR100FMB12-ND
100 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.1 OHM 2W 1% WW AXIAL - RWR82SR100FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 2W 1% WW AXIAL
RWR82SR100FMB12
RES 0.1 OHM 2W 1% WW AXIAL RWR82SR100FMB12
RES 0.1ohm 2W 1% WW AXIAL

RES 0.1ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR100FMB12 RWR82SR100FMB12-ND RWR82SR100FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.1 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details