Vishay Intertechnology, Inc. RES 0.2 OHM 2W 1% WW AXIAL RWR82SR200FSS73

Description
RES 0.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 2W 1% WW AXIAL - RWR82SR200FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 2W 1% WW AXIAL
RWR82SR200FSS73
RES 0.2 OHM 2W 1% WW AXIAL RWR82SR200FSS73
RES 0.2ohm 2W 1% WW AXIAL

RES 0.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR200FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR200FSS73-ND
Through Hole Resistors RWR82SR200FSS73-ND
200 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR200FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR200FSS73
Wirewound Resistors 3110-RWR82SR200FSS73
EGS-2 .2 1% RWR82SR200FS S73

EGS-2 .2 1% RWR82SR200FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,0.2Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C2184 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.2Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C2184
Resistor,metal Alloy,0.2Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C2184
Resistor,Metal Alloy,0.2Ohms,1+/-% Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.2Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR82SR200FSS73 RWR82SR200FSS73-ND 3110-RWR82SR200FSS73 64C2184
Product Name RES 0.2 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,0.2Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details