Vishay Intertechnology, Inc. RES 61.9 OHM 2W 1% WW AXIAL RWR82S61R9FRBSL

Description
RES 61.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 2W 1% WW AXIAL - RWR82S61R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 2W 1% WW AXIAL
RWR82S61R9FRBSL
RES 61.9 OHM 2W 1% WW AXIAL RWR82S61R9FRBSL
RES 61.9ohm 2W 1% WW AXIAL

RES 61.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S61R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S61R9FRBSL-ND
Through Hole Resistors RWR82S61R9FRBSL-ND
61.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

61.9 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S61R9FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S61R9FRBSL
Wirewound Resistors 3110-RWR82S61R9FRBSL
EGS-2 61.9 1% RWR82S61R9FR BSL

EGS-2 61.9 1% RWR82S61R9FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S61R9FRBSL RWR82S61R9FRBSL-ND 3110-RWR82S61R9FRBSL
Product Name RES 61.9 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR10JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details