Vishay Intertechnology, Inc. Through Hole Resistors RWR82S9R53FRB12

Description
9.53 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.53 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S9R53FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S9R53FRB12-ND
Through Hole Resistors RWR82S9R53FRB12-ND
9.53 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.53 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S9R53FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S9R53FRB12
Wirewound Resistors 3110-RWR82S9R53FRB12
EGS-2 9.53 1% RWR82S9R53FR B12

EGS-2 9.53 1% RWR82S9R53FR B12

Supplier's Site Datasheet
RES 9.53 OHM 2W 1% WW AXIAL - RWR82S9R53FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53 OHM 2W 1% WW AXIAL
RWR82S9R53FRB12
RES 9.53 OHM 2W 1% WW AXIAL RWR82S9R53FRB12
RES 9.53ohm 2W 1% WW AXIAL

RES 9.53ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S9R53FRB12-ND 3110-RWR82S9R53FRB12 RWR82S9R53FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 9.53 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.53 ohms 9.53 ohms 9.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details