Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1000FRS73

Description
EGN-10-80 100 1% RWR84N1000FR S73
Request a Quote Datasheet
Description
EGN-10-80 100 1% RWR84N1000FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1000FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1000FRS73
Wirewound Resistors 3110-RWR84N1000FRS73
EGN-10-80 100 1% RWR84N1000FR S73

EGN-10-80 100 1% RWR84N1000FR S73

Supplier's Site Datasheet
RES 100 OHM 7W 1% WW AXIAL - RWR84N1000FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 7W 1% WW AXIAL
RWR84N1000FRS73
RES 100 OHM 7W 1% WW AXIAL RWR84N1000FRS73
RES 100ohm 7W 1% WW AXIAL

RES 100ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1000FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1000FRS73-ND
Through Hole Resistors RWR84N1000FRS73-ND
100 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2898 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2898
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2898
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84N1000FRS73 RWR84N1000FRS73 RWR84N1000FRS73-ND 64C2898
Product Name Wirewound Resistors RES 100 OHM 7W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers