Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR523FRB12

Description
EGS-2 .523 1% RWR82SR523FR B12
Request a Quote Datasheet
Description
EGS-2 .523 1% RWR82SR523FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR523FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR523FRB12
Wirewound Resistors 3110-RWR82SR523FRB12
EGS-2 .523 1% RWR82SR523FR B12

EGS-2 .523 1% RWR82SR523FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR523FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR523FRB12-ND
Through Hole Resistors RWR82SR523FRB12-ND
523 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

523 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.523 OHM 2W 1% WW AXIAL - RWR82SR523FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.523 OHM 2W 1% WW AXIAL
RWR82SR523FRB12
RES 0.523 OHM 2W 1% WW AXIAL RWR82SR523FRB12
RES 0.523ohm 2W 1% WW AXIAL

RES 0.523ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR523FRB12 RWR82SR523FRB12-ND RWR82SR523FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.523 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5230 ohms 0.5230 ohms 0.5230 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C7180RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details