Vishay Intertechnology, Inc. RES 0.768 OHM 2W 0.1% WW AXIAL RWR82SR768BMB12

Description
RES 0.768ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.768ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.768 OHM 2W 0.1% WW AXIAL - RWR82SR768BMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.768 OHM 2W 0.1% WW AXIAL
RWR82SR768BMB12
RES 0.768 OHM 2W 0.1% WW AXIAL RWR82SR768BMB12
RES 0.768ohm 2W 0.1% WW AXIAL

RES 0.768ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR768BMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR768BMB12-ND
Through Hole Resistors RWR82SR768BMB12-ND
768 mOhms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

768 mOhms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR768BMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR768BMB12
Wirewound Resistors 3110-RWR82SR768BMB12
EGS-2 .768 .1% RWR82SR768BM B12

EGS-2 .768 .1% RWR82SR768BM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82SR768BMB12 RWR82SR768BMB12-ND 3110-RWR82SR768BMB12
Product Name RES 0.768 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7680 ohms 0.7680 ohms 0.7680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers