Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR316FSBSL

Description
EGS-2 .316 1% RWR82SR316FS BSL
Request a Quote Datasheet
Description
EGS-2 .316 1% RWR82SR316FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR316FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR316FSBSL
Wirewound Resistors 3110-RWR82SR316FSBSL
EGS-2 .316 1% RWR82SR316FS BSL

EGS-2 .316 1% RWR82SR316FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR316FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR316FSBSL-ND
Through Hole Resistors RWR82SR316FSBSL-ND
316 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.316 OHM 2W 1% WW AXIAL - RWR82SR316FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 2W 1% WW AXIAL
RWR82SR316FSBSL
RES 0.316 OHM 2W 1% WW AXIAL RWR82SR316FSBSL
RES 0.316ohm 2W 1% WW AXIAL

RES 0.316ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR316FSBSL RWR82SR316FSBSL-ND RWR82SR316FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.316 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers