Vishay Intertechnology, Inc. Through Hole Resistors RWR84N1181FRRSL

Description
1.18 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.18 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N1181FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1181FRRSL-ND
Through Hole Resistors RWR84N1181FRRSL-ND
1.18 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.18 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.18K OHM 7W 1% WW AXIAL - RWR84N1181FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 7W 1% WW AXIAL
RWR84N1181FRRSL
RES 1.18K OHM 7W 1% WW AXIAL RWR84N1181FRRSL
RES 1.18Kohm 7W 1% WW AXIAL

RES 1.18Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N1181FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1181FRRSL
Wirewound Resistors 3110-RWR84N1181FRRSL
EGN-10-80 1.18K 1% RWR84N1181FR RSL

EGN-10-80 1.18K 1% RWR84N1181FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N1181FRRSL-ND RWR84N1181FRRSL 3110-RWR84N1181FRRSL
Product Name Through Hole Resistors RES 1.18K OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details