Vishay Intertechnology, Inc. RES 0.845 OHM 2W 1% WW AXIAL RWR82SR845FRS70

Description
RES 0.845ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.845ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.845 OHM 2W 1% WW AXIAL - RWR82SR845FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.845 OHM 2W 1% WW AXIAL
RWR82SR845FRS70
RES 0.845 OHM 2W 1% WW AXIAL RWR82SR845FRS70
RES 0.845ohm 2W 1% WW AXIAL

RES 0.845ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR845FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR845FRS70-ND
Through Hole Resistors RWR82SR845FRS70-ND
845 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

845 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR845FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR845FRS70
Wirewound Resistors 3110-RWR82SR845FRS70
EGS-2 .845 1% RWR82SR845FR S70

EGS-2 .845 1% RWR82SR845FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82SR845FRS70 RWR82SR845FRS70-ND 3110-RWR82SR845FRS70
Product Name RES 0.845 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8450 ohms 0.8450 ohms 0.8450 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers