374 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-2 .374 1% RWR82SR374FR BSL
RES 0.374ohm 2W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR82SR374FRBSL-ND | 3110-RWR82SR374FRBSL | RWR82SR374FRBSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 0.374 OHM 2W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.3740 ohms | 0.3740 ohms | 0.3740 ohms |