Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR562FRRSL

Description
EGS-2 .562 1% RWR82SR562FR RSL
Request a Quote Datasheet
Description
EGS-2 .562 1% RWR82SR562FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR562FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR562FRRSL
Wirewound Resistors 3110-RWR82SR562FRRSL
EGS-2 .562 1% RWR82SR562FR RSL

EGS-2 .562 1% RWR82SR562FR RSL

Supplier's Site Datasheet
RES 0.562 OHM 2W 1% WW AXIAL - RWR82SR562FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.562 OHM 2W 1% WW AXIAL
RWR82SR562FRRSL
RES 0.562 OHM 2W 1% WW AXIAL RWR82SR562FRRSL
RES 0.562ohm 2W 1% WW AXIAL

RES 0.562ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR562FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR562FRRSL-ND
Through Hole Resistors RWR82SR562FRRSL-ND
562 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR562FRRSL RWR82SR562FRRSL RWR82SR562FRRSL-ND
Product Name Wirewound Resistors RES 0.562 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.5620 ohms 0.5620 ohms 0.5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details