DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2800
2810
2820
2830
2840
2850
2860
2863
2864
2865
2866
2867
2868
2869
2870
2871
2872
2873
2874
2875
2880
2890
2900
2910
2920
2930
2950
3000
3050
3100
3150
3200
3235
| Product Name | Notes |
|---|---|
| 422 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 427 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 432 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 432 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 442 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 453 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 453 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 460 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 464 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 470 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 470 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 475 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 487 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 487 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 500 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 505 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 511 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 523 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 523 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 536 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 549 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 557 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 560 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 562 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 576 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 590 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 604 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 604 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 619 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 619 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 619 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 620 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 634 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 649 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 665 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 665 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 670 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 680 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 681 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 698 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 700 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 715 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 732 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 750 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 750 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 751 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 768 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 787 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 806 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 806 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 806 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 825 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 845 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 866 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 880 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 887 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 900 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 931 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |