Vishay Intertechnology, Inc. RES 931 OHM 2W 1% WW AXIAL RWR82S9310FRBSL

Description
RES 931ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 931ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931 OHM 2W 1% WW AXIAL - RWR82S9310FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 2W 1% WW AXIAL
RWR82S9310FRBSL
RES 931 OHM 2W 1% WW AXIAL RWR82S9310FRBSL
RES 931ohm 2W 1% WW AXIAL

RES 931ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S9310FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S9310FRBSL
Wirewound Resistors 3110-RWR82S9310FRBSL
EGS-2 931 1% RWR82S9310FR BSL

EGS-2 931 1% RWR82S9310FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S9310FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S9310FRBSL-ND
Through Hole Resistors RWR82S9310FRBSL-ND
931 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

931 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S9310FRBSL 3110-RWR82S9310FRBSL RWR82S9310FRBSL-ND
Product Name RES 931 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931 ohms 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details