Vishay Intertechnology, Inc. Wirewound Resistors RWR82S6R81FRRSL

Description
EGS-2 6.81 1% RWR82S6R81FR RSL
Request a Quote Datasheet
Description
EGS-2 6.81 1% RWR82S6R81FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S6R81FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S6R81FRRSL
Wirewound Resistors 3110-RWR82S6R81FRRSL
EGS-2 6.81 1% RWR82S6R81FR RSL

EGS-2 6.81 1% RWR82S6R81FR RSL

Supplier's Site Datasheet
RES 6.81 OHM 2W 1% WW AXIAL - RWR82S6R81FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 2W 1% WW AXIAL
RWR82S6R81FRRSL
RES 6.81 OHM 2W 1% WW AXIAL RWR82S6R81FRRSL
RES 6.81ohm 2W 1% WW AXIAL

RES 6.81ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S6R81FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S6R81FRRSL-ND
Through Hole Resistors RWR82S6R81FRRSL-ND
6.81 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.81 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S6R81FRRSL RWR82S6R81FRRSL RWR82S6R81FRRSL-ND
Product Name Wirewound Resistors RES 6.81 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details