Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR330FSRSL

Description
EGS-2 .33 1% RWR82SR330FS RSL
Request a Quote Datasheet
Description
EGS-2 .33 1% RWR82SR330FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR330FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR330FSRSL
Wirewound Resistors 3110-RWR82SR330FSRSL
EGS-2 .33 1% RWR82SR330FS RSL

EGS-2 .33 1% RWR82SR330FS RSL

Supplier's Site Datasheet
RES 0.33 OHM 2W 1% WW AXIAL - RWR82SR330FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 2W 1% WW AXIAL
RWR82SR330FSRSL
RES 0.33 OHM 2W 1% WW AXIAL RWR82SR330FSRSL
RES 0.33ohm 2W 1% WW AXIAL

RES 0.33ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR330FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR330FSRSL-ND
Through Hole Resistors RWR82SR330FSRSL-ND
330 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

330 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR330FSRSL RWR82SR330FSRSL RWR82SR330FSRSL-ND
Product Name Wirewound Resistors RES 0.33 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details