Vishay Intertechnology, Inc. Wirewound Resistors RWR82S8R06FRS70

Description
EGS-2 8.06 1% RWR82S8R06FR S70
Request a Quote Datasheet
Description
EGS-2 8.06 1% RWR82S8R06FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S8R06FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S8R06FRS70
Wirewound Resistors 3110-RWR82S8R06FRS70
EGS-2 8.06 1% RWR82S8R06FR S70

EGS-2 8.06 1% RWR82S8R06FR S70

Supplier's Site Datasheet
RES 8.06 OHM 2W 1% WW AXIAL - RWR82S8R06FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 2W 1% WW AXIAL
RWR82S8R06FRS70
RES 8.06 OHM 2W 1% WW AXIAL RWR82S8R06FRS70
RES 8.06ohm 2W 1% WW AXIAL

RES 8.06ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S8R06FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S8R06FRS70-ND
Through Hole Resistors RWR82S8R06FRS70-ND
8.06 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,8.06Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C2801 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,8.06Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C2801
Resistor,metal Alloy,8.06Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C2801
Resistor,Metal Alloy,8.06Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,8.06Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR82S8R06FRS70 RWR82S8R06FRS70 RWR82S8R06FRS70-ND 64C2801
Product Name Wirewound Resistors RES 8.06 OHM 2W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,8.06Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details