Vishay Intertechnology, Inc. Through Hole Resistors RWR82SR649FRB12

Description
649 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
649 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82SR649FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR649FRB12-ND
Through Hole Resistors RWR82SR649FRB12-ND
649 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR649FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR649FRB12
Wirewound Resistors 3110-RWR82SR649FRB12
EGS-2 .649 1% RWR82SR649FR B12

EGS-2 .649 1% RWR82SR649FR B12

Supplier's Site Datasheet
RES 0.649 OHM 2W 1% WW AXIAL - RWR82SR649FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.649 OHM 2W 1% WW AXIAL
RWR82SR649FRB12
RES 0.649 OHM 2W 1% WW AXIAL RWR82SR649FRB12
RES 0.649ohm 2W 1% WW AXIAL

RES 0.649ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82SR649FRB12-ND 3110-RWR82SR649FRB12 RWR82SR649FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.649 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6490 ohms 0.6490 ohms 0.6490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details