EGS-2 8.06 1% RWR82S8R06FM BSL
8.06 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 8.06ohm 2W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR82S8R06FMBSL | RWR82S8R06FMBSL-ND | RWR82S8R06FMBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 8.06 OHM 2W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 8.06 ohms | 8.06 ohms | 8.06 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |