Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1001FPB12

Description
EGN-10-80 1K 1% RWR84N1001FP B12
Request a Quote Datasheet
Description
EGN-10-80 1K 1% RWR84N1001FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1001FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1001FPB12
Wirewound Resistors 3110-RWR84N1001FPB12
EGN-10-80 1K 1% RWR84N1001FP B12

EGN-10-80 1K 1% RWR84N1001FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N1001FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1001FPB12-ND
Through Hole Resistors RWR84N1001FPB12-ND
1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1K OHM 7W 1% WW AXIAL - RWR84N1001FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 7W 1% WW AXIAL
RWR84N1001FPB12
RES 1K OHM 7W 1% WW AXIAL RWR84N1001FPB12
RES 1Kohm 7W 1% WW AXIAL

RES 1Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1001FPB12 RWR84N1001FPB12-ND RWR84N1001FPB12
Product Name Wirewound Resistors Through Hole Resistors RES 1K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details