Vishay Intertechnology, Inc. Through Hole Resistors RWR82S9090FSRSL

Description
909 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
909 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S9090FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S9090FSRSL-ND
Through Hole Resistors RWR82S9090FSRSL-ND
909 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S9090FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S9090FSRSL
Wirewound Resistors 3110-RWR82S9090FSRSL
EGS-2 909 1% RWR82S9090FS RSL

EGS-2 909 1% RWR82S9090FS RSL

Supplier's Site Datasheet
RES 909 OHM 2W 1% WW AXIAL - RWR82S9090FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 2W 1% WW AXIAL
RWR82S9090FSRSL
RES 909 OHM 2W 1% WW AXIAL RWR82S9090FSRSL
RES 909ohm 2W 1% WW AXIAL

RES 909ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S9090FSRSL-ND 3110-RWR82S9090FSRSL RWR82S9090FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 909 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 909 ohms 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details