Vishay Intertechnology, Inc. Wirewound Resistors RWR82S56R2FRS70

Description
EGS-2 56.2 1% RWR82S56R2FR S70
Request a Quote Datasheet
Description
EGS-2 56.2 1% RWR82S56R2FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S56R2FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S56R2FRS70
Wirewound Resistors 3110-RWR82S56R2FRS70
EGS-2 56.2 1% RWR82S56R2FR S70

EGS-2 56.2 1% RWR82S56R2FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S56R2FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S56R2FRS70-ND
Through Hole Resistors RWR82S56R2FRS70-ND
56.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 56.2 OHM 2W 1% WW AXIAL - RWR82S56R2FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 2W 1% WW AXIAL
RWR82S56R2FRS70
RES 56.2 OHM 2W 1% WW AXIAL RWR82S56R2FRS70
RES 56.2ohm 2W 1% WW AXIAL

RES 56.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S56R2FRS70 RWR82S56R2FRS70-ND RWR82S56R2FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 56.2 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details