Vishay Intertechnology, Inc. RES 580 OHM 2W 0.1% WW AXIAL RWR82S5800BRBSL

Description
RES 580ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 580ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 580 OHM 2W 0.1% WW AXIAL - RWR82S5800BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 580 OHM 2W 0.1% WW AXIAL
RWR82S5800BRBSL
RES 580 OHM 2W 0.1% WW AXIAL RWR82S5800BRBSL
RES 580ohm 2W 0.1% WW AXIAL

RES 580ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S5800BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S5800BRBSL-ND
Through Hole Resistors RWR82S5800BRBSL-ND
580 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

580 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S5800BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S5800BRBSL
Wirewound Resistors 3110-RWR82S5800BRBSL
EGS-2 580 .1% RWR82S5800BR BSL

EGS-2 580 .1% RWR82S5800BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S5800BRBSL RWR82S5800BRBSL-ND 3110-RWR82S5800BRBSL
Product Name RES 580 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 580 ohms 580 ohms 580 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details