Vishay Intertechnology, Inc. RES 0.562 OHM 2W 1% WW AXIAL RWR82SR562FRBSL

Description
RES 0.562ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.562ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.562 OHM 2W 1% WW AXIAL - RWR82SR562FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.562 OHM 2W 1% WW AXIAL
RWR82SR562FRBSL
RES 0.562 OHM 2W 1% WW AXIAL RWR82SR562FRBSL
RES 0.562ohm 2W 1% WW AXIAL

RES 0.562ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR562FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR562FRBSL-ND
Through Hole Resistors RWR82SR562FRBSL-ND
562 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR562FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR562FRBSL
Wirewound Resistors 3110-RWR82SR562FRBSL
EGS-2 .562 1% RWR82SR562FR BSL

EGS-2 .562 1% RWR82SR562FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82SR562FRBSL RWR82SR562FRBSL-ND 3110-RWR82SR562FRBSL
Product Name RES 0.562 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5620 ohms 0.5620 ohms 0.5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details