Vishay Intertechnology, Inc. Through Hole Resistors RWR82S7500FSS73

Description
750 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
750 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S7500FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S7500FSS73-ND
Through Hole Resistors RWR82S7500FSS73-ND
750 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 750 OHM 2W 1% WW AXIAL - RWR82S7500FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2W 1% WW AXIAL
RWR82S7500FSS73
RES 750 OHM 2W 1% WW AXIAL RWR82S7500FSS73
RES 750ohm 2W 1% WW AXIAL

RES 750ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S7500FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S7500FSS73
Wirewound Resistors 3110-RWR82S7500FSS73
EGS-2 750 1% RWR82S7500FS S73

EGS-2 750 1% RWR82S7500FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S7500FSS73-ND RWR82S7500FSS73 3110-RWR82S7500FSS73
Product Name Through Hole Resistors RES 750 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers