RES 0.16ohm 2W 1% WW AXIAL
160 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-2 .16 1% RWR82SR160FS BSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR82SR160FSBSL | RWR82SR160FSBSL-ND | 3110-RWR82SR160FSBSL |
| Product Name | RES 0.16 OHM 2W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.1600 ohms | 0.1600 ohms | 0.1600 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 1.5 watts | |
| Configuration | Single Resistor |