Vishay Intertechnology, Inc. Wirewound Resistors RWR82S9R76FRRSL

Description
EGS-2 9.76 1% RWR82S9R76FR RSL
Request a Quote Datasheet
Description
EGS-2 9.76 1% RWR82S9R76FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S9R76FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S9R76FRRSL
Wirewound Resistors 3110-RWR82S9R76FRRSL
EGS-2 9.76 1% RWR82S9R76FR RSL

EGS-2 9.76 1% RWR82S9R76FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S9R76FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S9R76FRRSL-ND
Through Hole Resistors RWR82S9R76FRRSL-ND
9.76 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.76 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.76 OHM 2W 1% WW AXIAL - RWR82S9R76FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 2W 1% WW AXIAL
RWR82S9R76FRRSL
RES 9.76 OHM 2W 1% WW AXIAL RWR82S9R76FRRSL
RES 9.76ohm 2W 1% WW AXIAL

RES 9.76ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S9R76FRRSL RWR82S9R76FRRSL-ND RWR82S9R76FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 9.76 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details