Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1151FRBSL

Description
EGN-10-80 1.15K 1% RWR84N1151FR BSL
Request a Quote Datasheet
Description
EGN-10-80 1.15K 1% RWR84N1151FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1151FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1151FRBSL
Wirewound Resistors 3110-RWR84N1151FRBSL
EGN-10-80 1.15K 1% RWR84N1151FR BSL

EGN-10-80 1.15K 1% RWR84N1151FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N1151FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1151FRBSL-ND
Through Hole Resistors RWR84N1151FRBSL-ND
1.15 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.15 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.15K OHM 7W 1% WW AXIAL - RWR84N1151FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 7W 1% WW AXIAL
RWR84N1151FRBSL
RES 1.15K OHM 7W 1% WW AXIAL RWR84N1151FRBSL
RES 1.15Kohm 7W 1% WW AXIAL

RES 1.15Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1151FRBSL RWR84N1151FRBSL-ND RWR84N1151FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.15K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1150 ohms 1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details