Vishay Intertechnology, Inc. Through Hole Resistors RWR84N10R5FRRSL

Description
10.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
10.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N10R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N10R5FRRSL-ND
Through Hole Resistors RWR84N10R5FRRSL-ND
10.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 10.5 OHM 7W 1% WW AXIAL - RWR84N10R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 7W 1% WW AXIAL
RWR84N10R5FRRSL
RES 10.5 OHM 7W 1% WW AXIAL RWR84N10R5FRRSL
RES 10.5ohm 7W 1% WW AXIAL

RES 10.5ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N10R5FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N10R5FRRSL
Wirewound Resistors 3110-RWR84N10R5FRRSL
EGN-10-80 10.5 1% RWR84N10R5FR RSL

EGN-10-80 10.5 1% RWR84N10R5FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N10R5FRRSL-ND RWR84N10R5FRRSL 3110-RWR84N10R5FRRSL
Product Name Through Hole Resistors RES 10.5 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details