Vishay Intertechnology, Inc. Wirewound Resistors RWR82S7500FRS73

Description
EGS-2 750 1% RWR82S7500FR S73
Request a Quote Datasheet
Description
EGS-2 750 1% RWR82S7500FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S7500FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S7500FRS73
Wirewound Resistors 3110-RWR82S7500FRS73
EGS-2 750 1% RWR82S7500FR S73

EGS-2 750 1% RWR82S7500FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S7500FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S7500FRS73-ND
Through Hole Resistors RWR82S7500FRS73-ND
750 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 750 OHM 2W 1% WW AXIAL - RWR82S7500FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2W 1% WW AXIAL
RWR82S7500FRS73
RES 750 OHM 2W 1% WW AXIAL RWR82S7500FRS73
RES 750ohm 2W 1% WW AXIAL

RES 750ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S7500FRS73 RWR82S7500FRS73-ND RWR82S7500FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 750 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details