Vishay Intertechnology, Inc. Wirewound Resistors RWR82S9310FSS73

Description
EGS-2 931 1% RWR82S9310FS S73
Request a Quote Datasheet
Description
EGS-2 931 1% RWR82S9310FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S9310FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S9310FSS73
Wirewound Resistors 3110-RWR82S9310FSS73
EGS-2 931 1% RWR82S9310FS S73

EGS-2 931 1% RWR82S9310FS S73

Supplier's Site Datasheet
RES 931 OHM 2W 1% WW AXIAL - RWR82S9310FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 2W 1% WW AXIAL
RWR82S9310FSS73
RES 931 OHM 2W 1% WW AXIAL RWR82S9310FSS73
RES 931ohm 2W 1% WW AXIAL

RES 931ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S9310FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S9310FSS73-ND
Through Hole Resistors RWR82S9310FSS73-ND
931 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

931 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S9310FSS73 RWR82S9310FSS73 RWR82S9310FSS73-ND
Product Name Wirewound Resistors RES 931 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 931 ohms 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers