Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR160FSB12

Description
EGS-2 .16 1% RWR82SR160FS B12
Request a Quote Datasheet
Description
EGS-2 .16 1% RWR82SR160FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR160FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR160FSB12
Wirewound Resistors 3110-RWR82SR160FSB12
EGS-2 .16 1% RWR82SR160FS B12

EGS-2 .16 1% RWR82SR160FS B12

Supplier's Site Datasheet
RES 0.16 OHM 2W 1% WW AXIAL - RWR82SR160FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.16 OHM 2W 1% WW AXIAL
RWR82SR160FSB12
RES 0.16 OHM 2W 1% WW AXIAL RWR82SR160FSB12
RES 0.16ohm 2W 1% WW AXIAL

RES 0.16ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR160FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR160FSB12-ND
Through Hole Resistors RWR82SR160FSB12-ND
160 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

160 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR160FSB12 RWR82SR160FSB12 RWR82SR160FSB12-ND
Product Name Wirewound Resistors RES 0.16 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1600 ohms 0.1600 ohms 0.1600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1-1879071-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers