Vishay Intertechnology, Inc. Wirewound Resistors RWR82S8R66FRS73

Description
EGS-2 8.66 1% RWR82S8R66FR S73
Request a Quote Datasheet
Description
EGS-2 8.66 1% RWR82S8R66FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S8R66FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S8R66FRS73
Wirewound Resistors 3110-RWR82S8R66FRS73
EGS-2 8.66 1% RWR82S8R66FR S73

EGS-2 8.66 1% RWR82S8R66FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S8R66FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S8R66FRS73-ND
Through Hole Resistors RWR82S8R66FRS73-ND
8.66 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.66 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.66 OHM 2W 1% WW AXIAL - RWR82S8R66FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 2W 1% WW AXIAL
RWR82S8R66FRS73
RES 8.66 OHM 2W 1% WW AXIAL RWR82S8R66FRS73
RES 8.66ohm 2W 1% WW AXIAL

RES 8.66ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S8R66FRS73 RWR82S8R66FRS73-ND RWR82S8R66FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 8.66 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 8.66 ohms 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details