Vishay Intertechnology, Inc. Through Hole Resistors RWR82SR130FSS73

Description
130 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
130 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82SR130FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR130FSS73-ND
Through Hole Resistors RWR82SR130FSS73-ND
130 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR130FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR130FSS73
Wirewound Resistors 3110-RWR82SR130FSS73
EGS-2 .13 1% RWR82SR130FS S73

EGS-2 .13 1% RWR82SR130FS S73

Supplier's Site Datasheet
RES 0.13 OHM 2W 1% WW AXIAL - RWR82SR130FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 2W 1% WW AXIAL
RWR82SR130FSS73
RES 0.13 OHM 2W 1% WW AXIAL RWR82SR130FSS73
RES 0.13ohm 2W 1% WW AXIAL

RES 0.13ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82SR130FSS73-ND 3110-RWR82SR130FSS73 RWR82SR130FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.13 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers