Vishay Intertechnology, Inc. Wirewound Resistors RWR82S82R5FRRSL

Description
EGS-2 82.5 1% RWR82S82R5FR RSL
Request a Quote Datasheet
Description
EGS-2 82.5 1% RWR82S82R5FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S82R5FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S82R5FRRSL
Wirewound Resistors 3110-RWR82S82R5FRRSL
EGS-2 82.5 1% RWR82S82R5FR RSL

EGS-2 82.5 1% RWR82S82R5FR RSL

Supplier's Site Datasheet
RES 82.5 OHM 2W 1% WW AXIAL - RWR82S82R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 2W 1% WW AXIAL
RWR82S82R5FRRSL
RES 82.5 OHM 2W 1% WW AXIAL RWR82S82R5FRRSL
RES 82.5ohm 2W 1% WW AXIAL

RES 82.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S82R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S82R5FRRSL-ND
Through Hole Resistors RWR82S82R5FRRSL-ND
82.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

82.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S82R5FRRSL RWR82S82R5FRRSL RWR82S82R5FRRSL-ND
Product Name Wirewound Resistors RES 82.5 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details