RES 0.143ohm 2W 1% WW AXIAL
143 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-2 .143 1% RWR82SR143FR BSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR82SR143FRBSL | RWR82SR143FRBSL-ND | 3110-RWR82SR143FRBSL |
| Product Name | RES 0.143 OHM 2W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.1430 ohms | 0.1430 ohms | 0.1430 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 1.5 watts | |
| Configuration | Single Resistor |