Vishay Intertechnology, Inc. RES 10 OHM 7W 1% WW AXIAL RWR84N10R0FSB12

Description
RES 10ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 7W 1% WW AXIAL - RWR84N10R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 7W 1% WW AXIAL
RWR84N10R0FSB12
RES 10 OHM 7W 1% WW AXIAL RWR84N10R0FSB12
RES 10ohm 7W 1% WW AXIAL

RES 10ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N10R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N10R0FSB12
Wirewound Resistors 3110-RWR84N10R0FSB12
EGN-10-80 10 1% RWR84N10R0FS B12

EGN-10-80 10 1% RWR84N10R0FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N10R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N10R0FSB12-ND
Through Hole Resistors RWR84N10R0FSB12-ND
10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N10R0FSB12 3110-RWR84N10R0FSB12 RWR84N10R0FSB12-ND
Product Name RES 10 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details