Vishay Intertechnology, Inc. Through Hole Resistors RWR82SR180FSB12

Description
180 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
180 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82SR180FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR180FSB12-ND
Through Hole Resistors RWR82SR180FSB12-ND
180 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR180FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR180FSB12
Wirewound Resistors 3110-RWR82SR180FSB12
EGS-2 .18 1% RWR82SR180FS B12

EGS-2 .18 1% RWR82SR180FS B12

Supplier's Site Datasheet
RES 0.18 OHM 2W 1% WW AXIAL - RWR82SR180FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 2W 1% WW AXIAL
RWR82SR180FSB12
RES 0.18 OHM 2W 1% WW AXIAL RWR82SR180FSB12
RES 0.18ohm 2W 1% WW AXIAL

RES 0.18ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82SR180FSB12-ND 3110-RWR82SR180FSB12 RWR82SR180FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.18 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details