Vishay Intertechnology, Inc. RES 0.33 OHM 2W 1% WW AXIAL RWR82SR330FSS70

Description
RES 0.33ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.33ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.33 OHM 2W 1% WW AXIAL - RWR82SR330FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 2W 1% WW AXIAL
RWR82SR330FSS70
RES 0.33 OHM 2W 1% WW AXIAL RWR82SR330FSS70
RES 0.33ohm 2W 1% WW AXIAL

RES 0.33ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR330FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR330FSS70-ND
Through Hole Resistors RWR82SR330FSS70-ND
330 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

330 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR330FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR330FSS70
Wirewound Resistors 3110-RWR82SR330FSS70
EGS-2 .33 1% RWR82SR330FS S70

EGS-2 .33 1% RWR82SR330FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82SR330FSS70 RWR82SR330FSS70-ND 3110-RWR82SR330FSS70
Product Name RES 0.33 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers