DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2800
2820
2830
2840
2850
2860
2870
2872
2873
2874
2875
2876
2877
2878
2879
2880
2881
2882
2883
2884
2890
2900
2910
2920
2930
2940
2950
3000
3050
3100
3150
3200
3235
| Product Name | Notes |
|---|---|
| 4 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.02 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.22 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.32 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.42 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.53 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.87 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.99 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.99 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.99 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 49.9 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 49.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.1 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.11 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.23 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.36 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.36 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.42 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.62 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.62 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.76 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.76 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.9 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 51.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 51.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 511 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 549 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 56.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 562 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 59 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 590 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.04 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.04 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.19 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.19 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.19 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.34 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.34 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.65 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.8 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.81 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.81 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.95 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.98 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.98 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 60.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 604 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 61.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 619 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 634 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 64.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 649 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 649 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 66.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 665 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 68.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 681 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 69.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 698 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.06 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.06 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.15 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.5 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 71.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 750 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 76.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 78.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.06 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 806 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |