DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2800
2820
2830
2840
2850
2860
2870
2871
2872
2873
2874
2875
2876
2877
2878
2879
2880
2881
2882
2883
2890
2900
2910
2920
2930
2940
2950
3000
3050
3100
3150
3200
3235
| Product Name | Notes |
|---|---|
| 2.74 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.01 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.01 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.09 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.16 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.24 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.24 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.24 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.32 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.32 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.48 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.48 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.52 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.57 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.57 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.65 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.7 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.74 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.74 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.79 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.79 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.83 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.92 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.92 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 30.1 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 30.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 301 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 301 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 309 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 316 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 32.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 324 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 33 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 33.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 330 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 332 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 34 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 34.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 340 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 345 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 348 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 35.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 357 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 36.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 365 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 37.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 37.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 37.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 374 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 38.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 383 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 39.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 390 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 392 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.02 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.12 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.32 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.42 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.5 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.53 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.64 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.7 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.7 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.75 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.81 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.99 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 40 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 40.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 402 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 412 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 42.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 422 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 432 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 44.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 442 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 45.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 453 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 46.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 460 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 464 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 47.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 470 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 475 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 48.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 487 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |