Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR750FRBSL

Description
EGS-2 .75 1% RWR82SR750FR BSL
Request a Quote Datasheet
Description
EGS-2 .75 1% RWR82SR750FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR750FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR750FRBSL
Wirewound Resistors 3110-RWR82SR750FRBSL
EGS-2 .75 1% RWR82SR750FR BSL

EGS-2 .75 1% RWR82SR750FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR750FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR750FRBSL-ND
Through Hole Resistors RWR82SR750FRBSL-ND
750 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.75 OHM 2W 1% WW AXIAL - RWR82SR750FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 2W 1% WW AXIAL
RWR82SR750FRBSL
RES 0.75 OHM 2W 1% WW AXIAL RWR82SR750FRBSL
RES 0.75ohm 2W 1% WW AXIAL

RES 0.75ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR750FRBSL RWR82SR750FRBSL-ND RWR82SR750FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.75 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details