Vishay Intertechnology, Inc. RES 0.787 OHM 2W 1% WW AXIAL RWR82SR787FSB12

Description
RES 0.787ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.787ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.787 OHM 2W 1% WW AXIAL - RWR82SR787FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.787 OHM 2W 1% WW AXIAL
RWR82SR787FSB12
RES 0.787 OHM 2W 1% WW AXIAL RWR82SR787FSB12
RES 0.787ohm 2W 1% WW AXIAL

RES 0.787ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR787FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR787FSB12-ND
Through Hole Resistors RWR82SR787FSB12-ND
787 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR787FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR787FSB12
Wirewound Resistors 3110-RWR82SR787FSB12
EGS-2 .787 1% RWR82SR787FS B12

EGS-2 .787 1% RWR82SR787FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82SR787FSB12 RWR82SR787FSB12-ND 3110-RWR82SR787FSB12
Product Name RES 0.787 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7870 ohms 0.7870 ohms 0.7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details